1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 20 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW20R-1C7LF.
Win Source Part Number: 1174085-SLW20R-1C7LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: SLW-R
Number of Positions: 20
Pitch: 0.039" (1.00mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Package: Tray
Contact Material: Phosphor Bronze
Voltage Rating: 100V
Height Above Board: 0.157" (4.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Notched or Tabbed
Housing Material: Polyamide (PA), Nylon, Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 100
Mating Cycles: 20
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Actuator Color: Black
Alternative Parts (Cross-Reference): SLW20R1C7LF;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 2266-SLW20R-1C7LF,SL
Base Product Number: SLW20
"20 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle"
20 Pos 1 Row RA FFC/FPC Header, 1mm Pitch, 1A, 100V Product overview: SLW20R-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW20R-1C7LF can be used for catalog matching and distributor lookup.
CONNECTOR, FFC/FPC, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW20R-1C7LF | 1174085-SLW20R-1C7LF | 609-1948-ND | 350-SLW20R-1C7LF | 28AH8726 |
| Product Name | 1.00mm pitch Flex Connectors | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | 1A 100V Electronic Connector | Connector, Ffc/fpc, 20Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Geometry | Right Angle | ||||
| Termination | DIP | Solder | Kinked Pin | Through Hole | |
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | 1.0 amps |