Amphenol Corporation 1.00mm pitch Flex Connectors SLW18S-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 18 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW18S-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 18 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW18S-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW18S-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW18S-1C7LF
1.00mm pitch Flex Connectors SLW18S-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 18 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW18S-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 18 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW18S-1C7LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
399-SLW18S-1C7LF
Electronic Connector 399-SLW18S-1C7LF
1.00mm Flex Connectors, SLW-S series, 18 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal Product overview: SLW18S-1C7LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-SLW18S-1C7LF can be used for catalog matching and distributor lookup.

1.00mm Flex Connectors, SLW-S series, 18 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal Product overview: SLW18S-1C7LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-SLW18S-1C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 06M0493 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
06M0493
Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 06M0493
CONNECTOR, FFC/FPC, 18POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:SLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 18POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:SLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW18S-1C7LF 399-SLW18S-1C7LF 06M0493
Product Name 1.00mm pitch Flex Connectors Electronic Connector Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination DIP Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Wire to Board - 1920-1319-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers