1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 16 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW16S-1C7LF.
"16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
CONNECTOR, FFC/FPC, 16POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts;
SLW16S-1C7LF-FFC/FPC
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW16S-1C7LF | 609-1945-ND | 62K5674 | 38AJ9212 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 16Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions | Slw16S-1C7Lf-Ffc/fpc Conn / Amphenol Fci Rohs Compliant Amphenol Communications Solutions |
| Termination | DIP | Through Hole | ||
| Voltage Rating | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps | 1.0 amps | ||
| Connector Type | FPC / FFC |