1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 16 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW16R-1C7LF.
"16 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Through Hole, Right Angle"
CONN FFC BOTTOM 16POS 1.00MM R/A
CONNECTOR, FFC/FPC, 16POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:16Contacts;
CONN FFC BOTTOM 16POS 1.00MM R/A
| Amphenol Communications Solutions | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLW16R-1C7LF | 609-1944-ND | SLW16R-1C7LF | 28AH8725 | 44-SLW16R-1C7LF |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 16Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions | CONN FFC BOTTOM 16POS 1.00MM R/A |
| Geometry | Right Angle | Right Angle; Right Angle | |||
| Termination | DIP | Kinked Pin | Through Hole | Kinked Pin | |
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |