Amphenol Corporation 1.00mm pitch Flex Connectors SLW15S-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 15 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW15S-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 15 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW15S-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW15S-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW15S-1C7LF
1.00mm pitch Flex Connectors SLW15S-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 15 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW15S-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-S series, 15 Position, Top Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW15S-1C7LF.

Supplier's Site Datasheet
Singapore, Singapore
1A 100V Electronic Connector
350-SLW15S-1C7LF
1A 100V Electronic Connector 350-SLW15S-1C7LF
15 Pos 1mm Pitch FFC/FPC Conn, Vert, Thru-Hole, 1A, 100V Product overview: SLW15S-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW15S-1C7LF can be used for catalog matching and distributor lookup.

15 Pos 1mm Pitch FFC/FPC Conn, Vert, Thru-Hole, 1A, 100V Product overview: SLW15S-1C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SLW15S-1C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1943-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1943-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1943-ND
"15 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

"15 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

Buy Now Datasheet
Connector, Ffc/fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 28AH8724 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
28AH8724
Connector, Ffc/fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 28AH8724
CONNECTOR, FFC/FPC, 15POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 15POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:FCI SLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number SLW15S-1C7LF 350-SLW15S-1C7LF 609-1943-ND 28AH8724
Product Name 1.00mm pitch Flex Connectors 1A 100V Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connector, Ffc/fpc, 15Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination DIP Kinked Pin Through Hole
Voltage Rating 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data