Amphenol Corporation 1.00mm pitch Flex Connectors SLW12R-1C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 12 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW12R-1C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 12 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW12R-1C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - SLW12R-1C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
SLW12R-1C7LF
1.00mm pitch Flex Connectors SLW12R-1C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 12 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW12R-1C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, SLW-R series, 12 Position, Side Entry ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Lead-free, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number SLW12R-1C7LF.

Supplier's Site Datasheet
Connector, Ffc/fpc, 12Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 28AH8720 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 12Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
28AH8720
Connector, Ffc/fpc, 12Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 28AH8720
CONNECTOR, FFC/FPC, 12POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FCI SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 12POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FCI SLW-R Series; Contact Termination Type:Through Hole; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Slw12R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions - 38AH2407 - Newark, An Avnet Company
Chicago, IL, United States
Slw12R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
38AH2407
Slw12R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions 38AH2407
SLW12R-1C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

SLW12R-1C7LF-FFC/FPC CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLW12R-1C7LF 28AH8720 38AH2407
Product Name 1.00mm pitch Flex Connectors Connector, Ffc/fpc, 12Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions Slw12R-1C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Coaxial Adapters - NASI-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details