Amphenol Industrial Product Range Amphenol Industrial SLPRBBPNB

Description
Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes
Datasheet
Description
Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Industrial - 39AH0151 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
39AH0151
Product Range Amphenol Industrial 39AH0151
Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPRBBPNB - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPRBBPNB
Specialized Connectors SLPRBBPNB
SURLOK PLUS, RECEPTACLE, 8.0MM,

SURLOK PLUS, RECEPTACLE, 8.0MM,

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 39AH0151 SLPRBBPNB
Product Name Product Range Amphenol Industrial Specialized Connectors
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H02.GLL.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details