Amphenol Industrial Connector, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial SLPPB50BSR0

Description
CONNECTOR, PLUG, 200A, 1KV, CABLE; Product Range:Surlok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 200A, 1KV, CABLE; Product Range:Surlok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 52AC6871 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
52AC6871
Connector, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial 52AC6871
CONNECTOR, PLUG, 200A, 1KV, CABLE; Product Range:Surlok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, PLUG, 200A, 1KV, CABLE; Product Range:Surlok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC6871
Product Name Connector, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details