Amphenol Industrial Specialized Connectors SLPPB50BSO0

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPB50BSO0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB50BSO0-ND
Specialized Connectors 965-SLPPB50BSO0-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Connector, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 52AC6866 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
52AC6866
Connector, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial 52AC6866
CONNECTOR, PLUG, 200A, 1KV, CABLE; Product Range:Surlok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, PLUG, 200A, 1KV, CABLE; Product Range:Surlok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPPB50BSO0-ND 52AC6866
Product Name Specialized Connectors Connector, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details