Amphenol Industrial Specialized Connectors SLPPB50BSO

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPB50BSO-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB50BSO-ND
Specialized Connectors 965-SLPPB50BSO-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
EV Connectors - 2821537 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2821537
EV Connectors 2821537
Amphenol Industrial SLPPB50BSO

Amphenol Industrial SLPPB50BSO

Supplier's Site
Power Entry, Plug, 200A, 1Kv, Org; Product Range Amphenol Industrial - 75Y9195 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 200A, 1Kv, Org; Product Range Amphenol Industrial
75Y9195
Power Entry, Plug, 200A, 1Kv, Org; Product Range Amphenol Industrial 75Y9195
POWER ENTRY, PLUG, 200A, 1KV, ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, PLUG, 200A, 1KV, ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPPB50BSO-ND SLPPB50BSO 2821537 75Y9195
Product Name Specialized Connectors EV Connectors Power Entry, Plug, 200A, 1Kv, Org; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Gender Female / Jack Male / Plug
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details