Amphenol Industrial Specialized Connectors SLPPB50BSB4EH

Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPB50BSB4EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPB50BSB4EH-ND
Specialized Connectors SLPPB50BSB4EH-ND
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Buy Now Datasheet
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7585 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7585
Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7585
POWER ENTRY, R/A, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPPB50BSB4EH-ND 49AC7585
Product Name Specialized Connectors Power Entry, R/a, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - ABF.1S.275.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details