Amphenol Industrial Specialized Connectors SLPPB50BNO1

Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPB50BNO1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB50BNO1-ND
Specialized Connectors 965-SLPPB50BNO1-ND
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 39AH0102 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
39AH0102
Product Range Amphenol Industrial 39AH0102
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPPB50BNO1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPB50BNO1
Specialized Connectors SLPPB50BNO1
SURLOK PLUS, RIGHT ANGLE PLUG, 8

SURLOK PLUS, RIGHT ANGLE PLUG, 8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPPB50BNO1-ND 39AH0102 SLPPB50BNO1
Product Name Specialized Connectors Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 1 AWG
Gender Male / Plug
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers