Amphenol Industrial EV Connectors SLPPB35BSR0

Description
Amphenol Industrial SLPPB35BSR0
Request a Quote Datasheet
Description
Amphenol Industrial SLPPB35BSR0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 2399415 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2399415
EV Connectors 2399415
Amphenol Industrial SLPPB35BSR0

Amphenol Industrial SLPPB35BSR0

Supplier's Site
EV Connectors - 2399416 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2399416
EV Connectors 2399416
Amphenol Industrial SLPPB35BSR0

Amphenol Industrial SLPPB35BSR0

Supplier's Site
Specialized Connectors - 965-SLPPB35BSR0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB35BSR0-ND
Specialized Connectors 965-SLPPB35BSR0-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Specialized Connectors - SLPPB35BSR0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPB35BSR0
Specialized Connectors SLPPB35BSR0
SURLOK PLUS

SURLOK PLUS

Supplier's Site Datasheet
High Pwr Conn, R/a Plug, 200A/1Kv, Cable; Product Range Amphenol Industrial - 52AC6856 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, 200A/1Kv, Cable; Product Range Amphenol Industrial
52AC6856
High Pwr Conn, R/a Plug, 200A/1Kv, Cable; Product Range Amphenol Industrial 52AC6856
HIGH PWR CONN, R/A PLUG, 200A/1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, 200A/1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2399415 965-SLPPB35BSR0-ND SLPPB35BSR0 SLPPB35BSR0 52AC6856
Product Name EV Connectors Specialized Connectors Specialized Connectors High Pwr Conn, R/a Plug, 200A/1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG 2 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details