Amphenol Industrial Specialized Connectors SLPPB35BSO3EH

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPB35BSO3EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPB35BSO3EH-ND
Specialized Connectors SLPPB35BSO3EH-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7574 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7574
Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7574
POWER ENTRY, R/A, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPPB35BSO3EH - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPB35BSO3EH
Specialized Connectors SLPPB35BSO3EH
SURLOK PLUS 8.0MM RIGHT ANGLE PL

SURLOK PLUS 8.0MM RIGHT ANGLE PL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPB35BSO3EH-ND 49AC7574 SLPPB35BSO3EH
Product Name Specialized Connectors Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 2 AWG 2 AWG
Gender Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details