Amphenol Industrial Specialized Connectors SLPPB35BSO1EH

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPB35BSO1EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPB35BSO1EH-ND
Specialized Connectors SLPPB35BSO1EH-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Specialized Connectors - SLPPB35BSO1EH - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPB35BSO1EH
Specialized Connectors SLPPB35BSO1EH
SURLOK PLUS 8.0MM RIGHT ANGLE PL

SURLOK PLUS 8.0MM RIGHT ANGLE PL

Supplier's Site Datasheet
Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7572 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7572
Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7572
POWER ENTRY, R/A, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPB35BSO1EH-ND SLPPB35BSO1EH 49AC7572
Product Name Specialized Connectors Specialized Connectors Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG 2 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details