Amphenol Industrial Specialized Connectors SLPPB35BSO

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPB35BSO-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB35BSO-ND
Specialized Connectors 965-SLPPB35BSO-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Connector, Plug, 150A, 1Kv, Panel; Product Range Amphenol Industrial - 52AC6849 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 150A, 1Kv, Panel; Product Range Amphenol Industrial
52AC6849
Connector, Plug, 150A, 1Kv, Panel; Product Range Amphenol Industrial 52AC6849
CONNECTOR, PLUG, 150A, 1KV, PANEL; Product Range:Surlok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect

CONNECTOR, PLUG, 150A, 1KV, PANEL; Product Range:Surlok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPPB35BSO-ND 52AC6849
Product Name Specialized Connectors Connector, Plug, 150A, 1Kv, Panel; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Gender Male / Plug
Termination Quick Connect
Unlock Full Specs
to access all available technical data