Amphenol Industrial Specialized Connectors SLPPB35BSB1EH

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPPB35BSB1EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPPB35BSB1EH-ND
Specialized Connectors SLPPB35BSB1EH-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7567 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7567
Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7567
POWER ENTRY, R/A, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, R/A, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPPB35BSB1EH - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPB35BSB1EH
Specialized Connectors SLPPB35BSB1EH
SURLOK PLUS 8.0MM RIGHT ANGLE PL

SURLOK PLUS 8.0MM RIGHT ANGLE PL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPB35BSB1EH-ND 49AC7567 SLPPB35BSB1EH
Product Name Specialized Connectors Power Entry, R/a, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 2 AWG 2 AWG
Gender Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data