Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted SLPPB35BSB

Description
SLOK+, 8.0MM, RA PLUG BLK, IP67, 150A
Request a Quote Datasheet
Description
SLOK+, 8.0MM, RA PLUG BLK, IP67, 150A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - SLPPB35BSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
SLPPB35BSB
Connectors Circlr,Industrial,Metal,Assembld/Kitted SLPPB35BSB
SLOK+, 8.0MM, RA PLUG BLK, IP67, 150A

SLOK+, 8.0MM, RA PLUG BLK, IP67, 150A

Buy Now
Specialized Connectors - 965-SLPPB35BSB-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB35BSB-ND
Specialized Connectors 965-SLPPB35BSB-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
High Power Conn, R/a Plug, 150A, 1Kv; Product Range Amphenol Industrial - 52AC6843 - Newark, An Avnet Company
Chicago, IL, United States
High Power Conn, R/a Plug, 150A, 1Kv; Product Range Amphenol Industrial
52AC6843
High Power Conn, R/a Plug, 150A, 1Kv; Product Range Amphenol Industrial 52AC6843
HIGH POWER CONN, R/A PLUG, 150A, 1KV; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH POWER CONN, R/A PLUG, 150A, 1KV; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPB35BSB 965-SLPPB35BSB-ND 52AC6843
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Specialized Connectors High Power Conn, R/a Plug, 150A, 1Kv; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Contact Size (AWG) 2 AWG
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products