Amphenol Industrial Specialized Connectors SLPPB35BNR1

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 39AH0090, is designed for high reliability in harsh environments. It features R4 RADSOK® technology, which allows for higher current capacity through a compact design. The connector is IP67 rated, ensuring environmental sealing against dust and water ingress. Its quick lock and press-to-release mechanism simplifies installation and maintenance, while the keyway design prevents incorrect mating. The product supports various termination options, including crimp, screw, and busbar, making it versatile for different applications. With a voltage rating of 1kV and a current rating of 150A, this connector is suitable for demanding industrial applications.

Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 39AH0090, is designed for high reliability in harsh environments. It features R4 RADSOK® technology, which allows for higher current capacity through a compact design. The connector is IP67 rated, ensuring environmental sealing against dust and water ingress. Its quick lock and press-to-release mechanism simplifies installation and maintenance, while the keyway design prevents incorrect mating. The product supports various termination options, including crimp, screw, and busbar, making it versatile for different applications. With a voltage rating of 1kV and a current rating of 150A, this connector is suitable for demanding industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPB35BNR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB35BNR1-ND
Specialized Connectors 965-SLPPB35BNR1-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 39AH0090 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
39AH0090
Product Range Amphenol Industrial 39AH0090
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPPB35BNR1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPB35BNR1
Specialized Connectors SLPPB35BNR1
SURLOK PLUS, RIGHT ANGLE PLUG, 8

SURLOK PLUS, RIGHT ANGLE PLUG, 8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPPB35BNR1-ND 39AH0090 SLPPB35BNR1
Product Name Specialized Connectors Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 2 AWG 2 AWG
Gender Male / Plug
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details