Amphenol Industrial Specialized Connectors SLPPB35BNO0

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPB35BNO0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB35BNO0-ND
Specialized Connectors 965-SLPPB35BNO0-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Specialized Connectors - SLPPB35BNO0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPB35BNO0
Specialized Connectors SLPPB35BNO0
SURLOK PLUS, RIGHT ANGLE PLUG, 8

SURLOK PLUS, RIGHT ANGLE PLUG, 8

Supplier's Site Datasheet
Product Range Amphenol Industrial - 39AH0083 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
39AH0083
Product Range Amphenol Industrial 39AH0083
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPPB35BNO0-ND SLPPB35BNO0 39AH0083
Product Name Specialized Connectors Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG 2 AWG
Termination Crimp
Coupling Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details