Amphenol Industrial Specialized Connectors SLPPB35BNB0

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPB35BNB0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPB35BNB0-ND
Specialized Connectors 965-SLPPB35BNB0-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 39AH0077 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
39AH0077
Product Range Amphenol Industrial 39AH0077
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPPB35BNB0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPPB35BNB0
Specialized Connectors SLPPB35BNB0
SURLOK PLUS, RIGHT ANGLE PLUG, 8

SURLOK PLUS, RIGHT ANGLE PLUG, 8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPPB35BNB0-ND 39AH0077 SLPPB35BNB0
Product Name Specialized Connectors Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 2 AWG 2 AWG
Gender Male / Plug
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details