Amphenol Industrial Specialized Connectors SLPPA25BSR

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPA25BSR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPA25BSR-ND
Specialized Connectors 965-SLPPA25BSR-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
EV Connectors - 2821535 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2821535
EV Connectors 2821535
Amphenol Industrial SLPPA25BSR

Amphenol Industrial SLPPA25BSR

Supplier's Site
Power Entry, Plug, 120A, 1Kv, Red; Product Range Amphenol Industrial - 75Y9193 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 120A, 1Kv, Red; Product Range Amphenol Industrial
75Y9193
Power Entry, Plug, 120A, 1Kv, Red; Product Range Amphenol Industrial 75Y9193
POWER ENTRY, PLUG, 120A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, PLUG, 120A, 1KV, RED; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPPA25BSR-ND 2821535 75Y9193
Product Name Specialized Connectors EV Connectors Power Entry, Plug, 120A, 1Kv, Red; Product Range Amphenol Industrial
Contact Size (AWG) 4 AWG
Gender Female / Jack Male / Plug
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data