SLOK+, 5.7MM, RA PLUG BLK, IP67, 120A
Conn Power PL RA Cable Mount 1 Port SurLok Plus™ Product overview: SLPPA25BSB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SLPPA25BSB can be used for catalog matching and distributor lookup.
POWER ENTRY, PLUG, 120A, 1KV, BLK; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPPA25BSB-ND | SLPPA25BSB | 2821532 | 436-SLPPA25BSB | 75Y9191 |
| Product Name | Specialized Connectors | Connectors Power, Bus Bar | EV Connectors | Electronic Connector | Power Entry, Plug, 120A, 1Kv, Blk; Product Range Amphenol Industrial |
| Contact Size (AWG) | 4 AWG | ||||
| Gender | Male / Plug | Female / Jack | Male / Plug | ||
| Voltage Rating | 1000 volts | 1000 volts |