Amphenol Industrial Specialized Connectors SLPPA16BSO

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPA16BSO-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPA16BSO-ND
Specialized Connectors 965-SLPPA16BSO-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
High Power Conn, R/a Rcpt, 120A, 1Kv; Product Range Amphenol Industrial - 52AC6818 - Newark, An Avnet Company
Chicago, IL, United States
High Power Conn, R/a Rcpt, 120A, 1Kv; Product Range Amphenol Industrial
52AC6818
High Power Conn, R/a Rcpt, 120A, 1Kv; Product Range Amphenol Industrial 52AC6818
HIGH POWER CONN, R/A RCPT, 120A, 1KV; Product Range:SLPPA Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH POWER CONN, R/A RCPT, 120A, 1KV; Product Range:SLPPA Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPPA16BSO-ND 52AC6818
Product Name Specialized Connectors High Power Conn, R/a Rcpt, 120A, 1Kv; Product Range Amphenol Industrial
Contact Size (AWG) 6 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details