SLOK+, 5.7MM, RA PLUG BLK, IP67, 100A
HIGH POWER CONN, R/A PLUG, 120A, 1KV; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPPA16BSB | SLPPA16BSB | 2821530 | 965-SLPPA16BSB-ND | 52AC6813 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Power Connectors | EV Connectors | Specialized Connectors | High Power Conn, R/a Plug, 120A, 1Kv; Product Range Amphenol Industrial |
| Gender | Male / Plug | Female / Jack | Male / Plug | ||
| Voltage Rating | 1000 volts | 1000 volts | |||
| Contact Size (AWG) | 6 AWG |