Terminal Female, Receptacle (Socket) Connector Screw
Amphenol Industrial SLPIRCTPSR1
Amphenol Industrial SLPIRCTPSR1
POWER ENTRY, RCPT, 300A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRCTPSR1-ND | 2399398 | 49AC7413 |
| Product Name | Specialized Connectors | EV Connectors | Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial |
| Voltage Rating | 1500 volts | 1000 volts |