Amphenol Industrial Specialized Connectors SLPIRCTPSO4

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRCTPSO4-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRCTPSO4-ND
Specialized Connectors SLPIRCTPSO4-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial - 49AC7411 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial
49AC7411
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial 49AC7411
POWER ENTRY, RCPT, 300A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRCTPSO4-ND 49AC7411
Product Name Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products