Amphenol Industrial Specialized Connectors SLPIRCTPSO2

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRCTPSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRCTPSO2-ND
Specialized Connectors SLPIRCTPSO2-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial - 49AC7409 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial
49AC7409
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial 49AC7409
POWER ENTRY, RCPT, 300A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRCTPSO2-ND 49AC7409
Product Name Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details