Amphenol Industrial Specialized Connectors SLPIRCTPSB4

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRCTPSB4-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRCTPSB4-ND
Specialized Connectors SLPIRCTPSB4-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Specialized Connectors - SLPIRCTPSB4 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIRCTPSB4
Specialized Connectors SLPIRCTPSB4
10.3MM SURLOK PLUS RECEPTACLE PA

10.3MM SURLOK PLUS RECEPTACLE PA

Supplier's Site Datasheet
Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial - 49AC7406 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
49AC7406
Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial 49AC7406
POWER ENTRY, RCPT, 300A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIRCTPSB4-ND SLPIRCTPSB4 49AC7406
Product Name Specialized Connectors Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
Termination Screw Screw
Unlock Full Specs
to access all available technical data