Amphenol Industrial Specialized Connectors SLPIRCBPSR3

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRCBPSR3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRCBPSR3-ND
Specialized Connectors SLPIRCBPSR3-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial - 49AC7400 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial
49AC7400
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial 49AC7400
POWER ENTRY, RCPT, 300A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRCBPSR3-ND 49AC7400
Product Name Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details