Amphenol Industrial Specialized Connectors SLPIRCBPSR2

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRCBPSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRCBPSR2-ND
Specialized Connectors SLPIRCBPSR2-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Specialized Connectors - SLPIRCBPSR2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIRCBPSR2
Specialized Connectors SLPIRCBPSR2
10.3MM SURLOK PLUS RECEPTACLE PA

10.3MM SURLOK PLUS RECEPTACLE PA

Supplier's Site Datasheet
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial - 49AC7399 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial
49AC7399
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial 49AC7399
POWER ENTRY, RCPT, 300A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIRCBPSR2-ND SLPIRCBPSR2 49AC7399
Product Name Specialized Connectors Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial
Termination Busbar Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details