Amphenol Industrial Specialized Connectors SLPIRCBPSR0

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRCBPSR0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRCBPSR0-ND
Specialized Connectors SLPIRCBPSR0-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial - 49AC7397 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial
49AC7397
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial 49AC7397
POWER ENTRY, RCPT, 300A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIRCBPSR0-ND SLPIRCBPSR0 49AC7397
Product Name Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial
Termination Quick Connect
Unlock Full Specs
to access all available technical data