Terminal Female, Receptacle (Socket) Connector Busbar
POWER ENTRY, RCPT, 300A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRCBPSO3-ND | 49AC7395 |
| Product Name | Specialized Connectors | Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial |
| Termination | Quick Connect |