Terminal Female, Receptacle (Socket) Connector Busbar
Connectors I/O - Unreviewed
POWER ENTRY, RCPT, 300A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
10.3MMSURLOK PLUS RECEPTACLE PAN
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRCBPSB0-ND | SLPIRCBPSB0 | SLPIRCBPSB0 | 49AC7387 | SLPIRCBPSB0 |
| Product Name | Specialized Connectors | Connectors I/O - Unreviewed | Power Connectors | Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial | Specialized Connectors |
| Termination | Quick Connect | Busbar |