Amphenol Industrial Specialized Connectors SLPIRCBPNO2

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 38AH9993, is a high-reliability receptacle designed for harsh environments. It features R4 RADSOK® technology, which allows for higher current capacity through a compact design, providing approximately 50% more current than similar connectors of the same size. The connector is rated for 1kV voltage and has a current rating of 350A, making it suitable for demanding applications. This product is environmentally sealed and has an IP67 rating, ensuring protection against dust and water ingress. The quick lock and press-to-release design facilitates easy installation and maintenance, while the keyway design prevents incorrect mating. Various termination options, including crimp, screw, and busbar, are available, allowing for flexibility in installation. The connector's robust construction and touch-proof design enhance safety and reliability in industrial applications.

Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 38AH9993, is a high-reliability receptacle designed for harsh environments. It features R4 RADSOK® technology, which allows for higher current capacity through a compact design, providing approximately 50% more current than similar connectors of the same size. The connector is rated for 1kV voltage and has a current rating of 350A, making it suitable for demanding applications. This product is environmentally sealed and has an IP67 rating, ensuring protection against dust and water ingress. The quick lock and press-to-release design facilitates easy installation and maintenance, while the keyway design prevents incorrect mating. Various termination options, including crimp, screw, and busbar, are available, allowing for flexibility in installation. The connector's robust construction and touch-proof design enhance safety and reliability in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIRCBPNO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIRCBPNO2-ND
Specialized Connectors 965-SLPIRCBPNO2-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9993 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9993
Product Range Amphenol Industrial 38AH9993
Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:350A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:350A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIRCBPNO2-ND 38AH9993
Product Name Specialized Connectors Product Range Amphenol Industrial
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details