Amphenol Industrial Connectors, Interconnects - Terminals - Specialized Connectors SLPIRC85CPSO0

Description
Win Source Part Number: 1129770-SLPIRC85CPSO 0 Category: Connectors, Interconnects>Termin als - Specialized Connectors Series: SurLok Plus™ Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Female, Receptacle (Socket) Alternative Parts (Cross-Reference): SLP IR C 85 C P S O 0; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: C10-730191-0800 Base Product Number: SLPIRC85
Request a Quote Datasheet
Description
Win Source Part Number: 1129770-SLPIRC85CPSO 0 Category: Connectors, Interconnects>Termin als - Specialized Connectors Series: SurLok Plus™ Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Female, Receptacle (Socket) Alternative Parts (Cross-Reference): SLP IR C 85 C P S O 0; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: C10-730191-0800 Base Product Number: SLPIRC85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Specialized Connectors - 1129770-SLPIRC85CPSO0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Specialized Connectors
1129770-SLPIRC85CPSO0
Connectors, Interconnects - Terminals - Specialized Connectors 1129770-SLPIRC85CPSO0
Win Source Part Number: 1129770-SLPIRC85CPSO 0 Category: Connectors, Interconnects>Termin als - Specialized Connectors Series: SurLok Plus™ Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Female, Receptacle (Socket) Alternative Parts (Cross-Reference): SLP IR C 85 C P S O 0; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol Industrial Operations Other Names: C10-730191-0800 Base Product Number: SLPIRC85

Win Source Part Number: 1129770-SLPIRC85CPSO0
Category: Connectors, Interconnects>Terminals - Specialized Connectors
Series: SurLok Plus™
Color: Orange
Termination: Crimp
Package: Bulk
Wire Gauge: 3/0 AWG
Standard Package: 1
Terminal Type: Female, Receptacle (Socket)
Alternative Parts (Cross-Reference): SLP IR C 85 C P S O 0;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Amphenol Industrial Operations
Other Names: C10-730191-0800
Base Product Number: SLPIRC85

Buy Now Datasheet
Specialized Connectors - SLPIRC85CPSO0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRC85CPSO0-ND
Specialized Connectors SLPIRC85CPSO0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG

Buy Now Datasheet
Power Entry, Rcpt, 350A, 1Kv, Panel, Org; Product Range Amphenol Industrial - 49AC7452 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 350A, 1Kv, Panel, Org; Product Range Amphenol Industrial
49AC7452
Power Entry, Rcpt, 350A, 1Kv, Panel, Org; Product Range Amphenol Industrial 49AC7452
POWER ENTRY, RCPT, 350A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 350A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1129770-SLPIRC85CPSO0 SLPIRC85CPSO0-ND 49AC7452
Product Name Connectors, Interconnects - Terminals - Specialized Connectors Specialized Connectors Power Entry, Rcpt, 350A, 1Kv, Panel, Org; Product Range Amphenol Industrial
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data