Amphenol Industrial Specialized Connectors SLPIRC85CPSB0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRC85CPSB0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRC85CPSB0-ND
Specialized Connectors SLPIRC85CPSB0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG

Buy Now Datasheet
Power Entry, Rcpt, 350A, 1Kv, Panel, Blk; Product Range Amphenol Industrial - 49AC7447 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 350A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
49AC7447
Power Entry, Rcpt, 350A, 1Kv, Panel, Blk; Product Range Amphenol Industrial 49AC7447
POWER ENTRY, RCPT, 350A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 350A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site
Specialized Connectors - SLPIRC85CPSB0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIRC85CPSB0
Specialized Connectors SLPIRC85CPSB0
10.3MMSURLOK PLUS RECEPTACLE PAN

10.3MMSURLOK PLUS RECEPTACLE PAN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIRC85CPSB0-ND 49AC7447 SLPIRC85CPSB0
Product Name Specialized Connectors Power Entry, Rcpt, 350A, 1Kv, Panel, Blk; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 3 AWG
Termination Crimp Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details