Amphenol Industrial Specialized Connectors SLPIRC70CPSR2

Description
Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRC70CPSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRC70CPSR2-ND
Specialized Connectors SLPIRC70CPSR2-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG

Buy Now Datasheet
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial - 49AC7444 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial
49AC7444
Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial 49AC7444
POWER ENTRY, RCPT, 300A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRC70CPSR2-ND 49AC7444
Product Name Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Red; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to BNC Female, Adapter - SALE-9324 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details