Amphenol Industrial Specialized Connectors SLPIRC70CPSO2

Description
Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRC70CPSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRC70CPSO2-ND
Specialized Connectors SLPIRC70CPSO2-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG

Buy Now Datasheet
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial - 49AC7439 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial
49AC7439
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial 49AC7439
POWER ENTRY, RCPT, 300A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRC70CPSO2-ND 49AC7439
Product Name Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details