Amphenol Industrial Specialized Connectors SLPIRC70CPSB1

Description
Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRC70CPSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRC70CPSB1-ND
Specialized Connectors SLPIRC70CPSB1-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2/0 AWG

Buy Now Datasheet
Specialized Connectors - SLPIRC70CPSB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIRC70CPSB1
Specialized Connectors SLPIRC70CPSB1
10.3MM SURLOK PLUS RECEPTACLE PA

10.3MM SURLOK PLUS RECEPTACLE PA

Supplier's Site Datasheet
Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial - 49AC7433 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
49AC7433
Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial 49AC7433
POWER ENTRY, RCPT, 300A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIRC70CPSB1-ND SLPIRC70CPSB1 49AC7433
Product Name Specialized Connectors Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Termination Crimp Crimp
Coupling Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data