Amphenol Industrial Specialized Connectors SLPIRC50CPSO3

Description
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRC50CPSO3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRC50CPSO3-ND
Specialized Connectors SLPIRC50CPSO3-ND
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG

Buy Now Datasheet
Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial - 49AC7425 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial
49AC7425
Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial 49AC7425
POWER ENTRY, RCPT, 200A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 200A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRC50CPSO3-ND 49AC7425
Product Name Specialized Connectors Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers