Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
SURLOK PLUS, INLINE RECEPTACLE,
Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPIRC50CPNO1-ND | SLPIRC50CPNO1 | 39AH0017 |
| Product Name | Specialized Connectors | Specialized Connectors | Product Range Amphenol Industrial |
| Contact Size (AWG) | 1 AWG |