Terminal Female, Receptacle (Socket) Connector Screw
8.0MM SURLOK PLUS RECEPTACLE PAN
POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRBTPSR3-ND | SLPIRBTPSR3 | 49AC7355 |
| Product Name | Specialized Connectors | Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial |
| Termination | Screw | Screw |