Amphenol Industrial Specialized Connectors SLPIRBTPSR2

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRBTPSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRBTPSR2-ND
Specialized Connectors SLPIRBTPSR2-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial - 49AC7354 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial
49AC7354
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial 49AC7354
POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRBTPSR2-ND 49AC7354
Product Name Specialized Connectors Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details