SLOK+, 8.0MM, RCPT PM THR'D ORG, IP67
Terminal Female, Receptacle (Socket) Connector Screw
Connector
POWER ENTRY, RCPT, 200A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
8.0MM SURLOK PLUS RECEPTACLE PAN
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRBTPSO0 | SLPIRBTPSO0-ND | SLPIRBTPSO0 | 49AC7347 | SLPIRBTPSO0 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial | Specialized Connectors | |
| Gender | Female / Jack | ||||
| Termination | Screw | Screw | |||
| Mounting | Panel Mount |