Amphenol Industrial Specialized Connectors SLPIRBTPSB3

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRBTPSB3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRBTPSB3-ND
Specialized Connectors SLPIRBTPSB3-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial - 49AC7345 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
49AC7345
Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial 49AC7345
POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site
Specialized Connectors - SLPIRBTPSB3 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIRBTPSB3
Specialized Connectors SLPIRBTPSB3
8.0MM SURLOK PLUS RECEPTACLE PAN

8.0MM SURLOK PLUS RECEPTACLE PAN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIRBTPSB3-ND 49AC7345 SLPIRBTPSB3
Product Name Specialized Connectors Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial Specialized Connectors
Termination Screw Screw
Unlock Full Specs
to access all available technical data