Terminal Female, Receptacle (Socket) Connector Screw
POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
8.0MM SURLOK PLUS RECEPTACLE PAN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRBTPSB2-ND | 49AC7344 | SLPIRBTPSB2 |
| Product Name | Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial | Specialized Connectors |
| Termination | Screw | Screw |