Amphenol Industrial SLPIRBTPSB1
Amphenol Industrial SLPIRBTPSB1
Terminal Female, Receptacle (Socket) Connector Screw
Connector
SLOK+, 8.0MM, RCPT PM THR'D BLK, IP67
POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
8.0MM SURLOK PLUS RECEPTACLE PAN
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2399397 | SLPIRBTPSB1-ND | SLPIRBTPSB1 | SLPIRBTPSB1 | 49AC7343 | SLPIRBTPSB1 |
| Product Name | EV Connectors | Specialized Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial | Specialized Connectors | |
| Voltage Rating | 1500 volts | 1000 volts | ||||
| Gender | Female / Jack | |||||
| Termination | Screw | Screw |