Terminal Female, Receptacle (Socket) Connector Screw
Connector
8.0MM SURLOK PLUS RECEPTACLE PAN
POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRBTPSB0-ND | SLPIRBTPSB0 | SLPIRBTPSB0 | 49AC7342 |
| Product Name | Specialized Connectors | Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial | |
| Termination | Screw | Screw |