Amphenol Industrial Terminals - Specialized Connectors SLPIRBTPSB0

Description
8.0MM SURLOK PLUS RECEPTACLE PAN
Request a Quote
Description
8.0MM SURLOK PLUS RECEPTACLE PAN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPIRBTPSB0-ND is a receptacle connector from the SurLok Plus,Ñ¢ series by Amphenol. This connector is designed for high reliability in industrial applications, making it suitable for environments such as rail, automotive manufacturing, and heavy equipment. It features an 8.0mm pin size and is engineered to handle high power and medium to high voltage electrical properties. The connector is built to withstand harsh conditions, ensuring durability and performance in demanding settings. It is also compliant with various industry standards, which enhances its reliability for critical applications.

Datasheet Summary
Powered by GS/AI

The SLPIRBTPSB0-ND is a receptacle connector from the SurLok Plus,Ñ¢ series by Amphenol. This connector is designed for high reliability in industrial applications, making it suitable for environments such as rail, automotive manufacturing, and heavy equipment. It features an 8.0mm pin size and is engineered to handle high power and medium to high voltage electrical properties. The connector is built to withstand harsh conditions, ensuring durability and performance in demanding settings. It is also compliant with various industry standards, which enhances its reliability for critical applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - SLPIRBTPSB0-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
SLPIRBTPSB0-ND
Terminals - Specialized Connectors SLPIRBTPSB0-ND
8.0MM SURLOK PLUS RECEPTACLE PAN

8.0MM SURLOK PLUS RECEPTACLE PAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number SLPIRBTPSB0-ND
Product Name Terminals - Specialized Connectors
Terminal Type Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details